Picker Components General Purpose Relays PTRH-1A-9ST-T2-XA0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in PCB and panel mounting configurations with PC pins or quick-connect pins and mounting tabs. This part, designated as PTRH-1A-9ST-T2-XA0.6, operates at 9 VDC with a coil power of 0.6 W, features AgSnO2In2O3 contacts, and has a Class B insulation rating. It meets UL 508 and UL 873 spacing requirements with a maximum switching voltage of 300 VAC and 110 VDC. The relay is RoHS compliant, has an operating temperature range of -55°C to 100°C, and is process sealed. Mechanical life is rated at 1 × 10^7 operations, with electrical life of 5 × 10^4 operations at resistive loads. The termination style is PCB pin and quick-connect, and it includes an alternate pinout configuration.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in PCB and panel mounting configurations with PC pins or quick-connect pins and mounting tabs. This part, designated as PTRH-1A-9ST-T2-XA0.6, operates at 9 VDC with a coil power of 0.6 W, features AgSnO2In2O3 contacts, and has a Class B insulation rating. It meets UL 508 and UL 873 spacing requirements with a maximum switching voltage of 300 VAC and 110 VDC. The relay is RoHS compliant, has an operating temperature range of -55°C to 100°C, and is process sealed. Mechanical life is rated at 1 × 10^7 operations, with electrical life of 5 × 10^4 operations at resistive loads. The termination style is PCB pin and quick-connect, and it includes an alternate pinout configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9ST-T2-XA0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9ST-T2-XA0.6
General Purpose Relays 2500-PTRH-1A-9ST-T2-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9ST-T2-XA0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 156.OA01.2431C-ND - DigiKey
Specs
Channels Single Throw
Mounting DIN
View Details
3 suppliers