Picker Components General Purpose Relays PTRH-1A-9ST-T2-X67G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, meeting UL 508 and UL 873 spacing requirements. It offers mounting options including PCB pins with QC terminals (T2/T3) and panel-mount QC terminals with mounting tabs (T4/T5). The relay has a 0.9 W coil power consumption, operates from -55°C to 100°C with Class B insulation, and provides IP67 epoxy sealing as an option. Contact material is AgCdO or AgSnO2In2O3 with optional gold plating. It meets RoHS standards and has a dielectric strength of 2,500 VAC between coil and contacts. The part number PTRH-1A-9ST-T2-X67G includes a 9 VDC coil, Class B insulation, AgSnO2In2O3 contacts, PCB and QC mounting, IP67 sealing, RoHS compliance, and gold plating, all consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, meeting UL 508 and UL 873 spacing requirements. It offers mounting options including PCB pins with QC terminals (T2/T3) and panel-mount QC terminals with mounting tabs (T4/T5). The relay has a 0.9 W coil power consumption, operates from -55°C to 100°C with Class B insulation, and provides IP67 epoxy sealing as an option. Contact material is AgCdO or AgSnO2In2O3 with optional gold plating. It meets RoHS standards and has a dielectric strength of 2,500 VAC between coil and contacts. The part number PTRH-1A-9ST-T2-X67G includes a 9 VDC coil, Class B insulation, AgSnO2In2O3 contacts, PCB and QC mounting, IP67 sealing, RoHS compliance, and gold plating, all consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9ST-T2-X67G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9ST-T2-X67G
General Purpose Relays 2500-PTRH-1A-9ST-T2-X67G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9ST-T2-X67G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 102478 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA02.1124S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 857-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers