The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general purpose switching. The T4 variant features panel-mount, quick-connect pins and a 9 VDC coil consuming 0.9 W, with Class F insulation. It is rated for 30 A at 250 VAC resistive loads, with a maximum switching voltage of 300 VAC and 30 A current. Contacts are AgSnO2In2O3, with initial resistance ≤50 mΩ. Operating temperature ranges from -55°C to 100°C. Mechanical life is 1 × 10^7 operations, electrical life 5 × 10^4 under rated load. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |