The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) contact forms. It supports 240 VAC resistive switching with a maximum switching power of 7,500 VA and a mechanical life of 1×10⁷ operations. The 9 VDC coil variant consumes 0.6 W, with a must operate voltage of 6.75 VDC and release voltage of 0.9 VDC. Contact material is AgSnO₂In₂O₃ with gold plating, meeting UL 508 and UL 873 spacing requirements. It is RoHS compliant, features IP67 epoxy sealing as an option, and operates from -55°C to 125°C with Class F insulation. The relay uses PCB pins and QC terminals, and exceeds 1,000 MΩ insulation resistance at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |