The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. This part, designated OT4, features quick-connect pins with mounting tabs for panel mounting. It has a 9 VDC coil with a power consumption of 0.6 W, operates at 30 A switching current up to 300 VAC, and supports a maximum switching power of 7,500 VA. The relay is rated for 2 HP at 240 VAC, meets UL 508 and UL 873 spacing requirements, and has Class F insulation. Contact material is AgSnO, with RoHS compliance and an operating temperature range of -55°C to 125°C. Maximum operate time is less than 15 ms, and release time is less than 10 ms. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-OT4-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |