The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgSnO2In2O3 contacts with gold plating, epoxy sealing, and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -40°C to 125°C for Class F, and has an operate time of less than 15 ms and a release time of less than 10 ms. The relay is RoHS compliant, has an insulation resistance of 1,000 MΩ min at 500 VDC, and weighs 30 grams in open frame. The specific variant PTRH-1A-9SFT-1-X-G has a 9 VDC coil, 0.9 W power consumption, and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |