The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This variant features a 9 VDC coil with 0.6 W power consumption, AgCdO contacts, Class F insulation, and IP67 epoxy sealing. It is rated for 30 A at 240 VAC resistive load and meets UL 508 and UL 873 spacing requirements. The operating temperature range is -55°C to 125°C, with a maximum switching voltage of 300 VAC and 110 VDC. The relay complies with RoHS and has an operate time under 15 ms and release time under 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SF-T4-X670.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |