The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It is available in multiple contact forms (1A, 1B, 1C) with a 9 VDC coil option, and features Class F insulation, AgCdO contacts, and a sealed enclosure. Mounting options include panel-mount QC pins with tabs (OT4 variant). The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, has a maximum switching power of 7,500 VA, operates within -55°C to 125°C (Class F), and has an operate time of less than 15 ms and release time of less than 10 ms. The part PTRH-1A-9SF-OT4-XA aligns with the OT4 variant specifications.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SF-OT4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |