The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form A (SPST-NO) contact configuration. It has a 0.9 W coil power rating at 9 VDC, silver cadmium oxide contacts, and Class F insulation. The -1 variant omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 125°C. Terminal strength is 10 N, and the device weighs 30 grams in open frame. It meets UL 508 and UL 873 safety standards.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |