Picker Components General Purpose Relays PTRH-1A-9SF-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This variant has a 9 VDC coil, Class F insulation, AgCdO contacts, and is sealed with epoxy for immersion cleaning. It omits pin 6 to comply with UL 508 and UL 873 spacing standards (3.18 mm through air, 6.36 mm over surface). The relay is RoHS compliant, has a maximum switching voltage of 300 VAC, operates at 0.6 W coil power, and supports an operating temperature range of -40°C to 125°C. Mechanical life is 1 × 10· operations, and electrical life is 5 × 10´ operations under resistive load. Weight is 27 grams in open frame configuration.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This variant has a 9 VDC coil, Class F insulation, AgCdO contacts, and is sealed with epoxy for immersion cleaning. It omits pin 6 to comply with UL 508 and UL 873 spacing standards (3.18 mm through air, 6.36 mm over surface). The relay is RoHS compliant, has a maximum switching voltage of 300 VAC, operates at 0.6 W coil power, and supports an operating temperature range of -40°C to 125°C. Mechanical life is 1 × 10· operations, and electrical life is 5 × 10´ operations under resistive load. Weight is 27 grams in open frame configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9SF-1-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9SF-1-X-0.6
General Purpose Relays 2500-PTRH-1A-9SF-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9SF-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.1171 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details