The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount and PCB versions. The PTRH-1A-9S-T4-X-G variant features a 9 VDC coil, 0.9 W power consumption, AgCdO contacts with gold plating, and a T4 mounting style with QC pins and mounting tabs. It is rated for 30 A at 240 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. The relay meets UL 508 and UL 873 spacing requirements, has a 1,000 MΩ insulation resistance, and operates from -55°C to 100°C. It is RoHS compliant and epoxy sealed to IP67.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9S-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |