The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 VDC resistive loads, and meets UL 508 and UL 873 spacing requirements. It uses AgCdO or AgSnO InO contact material, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -55°C to 100°C for Class B insulation. The relay has a coil power of 0.9 W at 9 VDC, with must operate and release voltages of 6.75 VDC and 0.9 VDC respectively. This variant, identified by T2 mounting, features PCB and QC pins, is process sealed, and complies with RoHS. The part has a maximum switching power of 900 W and 7,500 VA, with insulation resistance of 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9S-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |