The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT4 variant features QC pins with mounting tabs for panel mounting. It has a 250 VAC, 30 A resistive load rating, a maximum switching power of 7,500 VA, and meets UL 508 and UL 873 spacing requirements. The coil operates at 9 VDC with 0.9 W power consumption, has a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and operates from -55°C to 100°C with Class B insulation. The contact material is AgCdO, it is RoHS compliant, and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9S-OT4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |