The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT (1 Form B or C) configurations. The part PTRH-1A-9FT-1-X is a 9VDC coil variant with Class F insulation, AgSnO2In2O3 contacts, and UL 508 and UL 873 spacing with pin 6 omitted. It operates at 30 A switching current and 250 VAC, with a 2 HP motor rating at 250 VAC. The relay has an operate time under 15 ms, release time under 10 ms, and mechanical life of 10^7 operations. It is epoxy sealed, immersion cleanable, RoHS compliant, and rated for -40°C to 125°C operation under Class F insulation. The device weighs 30 grams and uses PCB pins with 0.8 mm diameter. Coil power is 0.9 W, with must operate voltage at 6.75 VDC and must release voltage at 0.9 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9FT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |