The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgSnO2In2O3 contact material with gold plating, and a 9 VDC coil rated at 0.9 W. The relay is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It operates from -40°C to 100°C with Class B insulation, withstands 250 VAC switching voltage, and supports up to 5 × 10^4 electrical operations. The package is a through-hole PCB mount with 5 pins, weighs 30 grams, and has dimensions compatible with the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |