The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. It supports 250 VAC and 30 VDC switching with a maximum switching power of 900 W resistive or 7,500 VA motor load. The OT2 variant features PCB and QC pins with a dust cover enclosure. It has a 0.9 W coil, a must operate voltage of 6.75 VDC at 9 VDC nominal, and operates between -55°C and 100°C with Class B insulation. Contacts are AgSnO material, with initial resistance under 50 mΩ. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and offers 5 × 10⁴ electrical operations. Terminal strength is 10 N, with solderability at 260°C for 5 seconds. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CT-OT2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |