The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in Form A (SPST-NO) and Form C (SPDT) configurations. The PTRH-1A-9CFT-T2-X variant features a 9 VDC coil with 0.9 W power consumption, F-class insulation, AgSnO2In2O3 contacts, and a dust cover enclosure. It mounts via PCB pins and solder lugs, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. The relay operates from -55°C to 100°C, with an operate time under 15 ms and release time under 10 ms. Contact ratings are 30 A at 240 VAC resistive load, with a maximum switching power of 900 W and 7,500 VA. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ operations, and insulation resistance exceeds 1,000 MΩ at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CFT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |