The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, designated OT2, supports PCB and quick-connect pin mounting with a dust cover and Class F insulation. It operates at 9 VDC coil voltage with a power consumption of 0.6 W, has a maximum switching capacity of 30 A at 250 VAC, and meets UL 508 and UL 873 spacing requirements. The contact material is AgSnO, and it complies with RoHS. The operating temperature range is -55°C to 125°C for Class F, with an operate time of less than 15 ms and release time of less than 10 ms. The device weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CFT-OT2-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |