The PTRH-OT series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It offers contact forms 1A and 1C in two mounting configurations: OT2 and OT3 with PCB and QC pins, and OT4 and OT5 with panel mounting tabs. The part PTRH-1A-9CFT-OT2-X corresponds to the OT2 variant with 1 Form A contacts, 9 VDC coil, Class F insulation, AgSnO contact material, and a dust cover. It has an operate time of less than 15 ms, a release time of less than 10 ms, and operates from -55°C to 100°C under Class B insulation or up to 125°C with Class F. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a maximum switching power of 900 W resistive or 7,500 VA motor. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CFT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |