The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contact material, and a 0.6 W coil power rating. The relay has a 9 VDC coil, dust cover enclosure, Class F insulation, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C. The part has a terminal strength of 10 N, operates in less than 15 ms, and has a mechanical life of 10^7 operations. The physical dimensions and weight (27 g open frame) are confirmed for the series, though specific pin layout is referenced as standard within the T90 footprint.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CFT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |