Picker Components General Purpose Relays PTRH-1A-9CF-T2-XA0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, rated for 240 VAC and 30 VDC resistive loads, and meets UL 508 and UL 873 spacing requirements. It is available in FORM A, B, or C contact configurations with PCB and quick-connect pin options. The part PTRH-1A-9CF-T2-XA0.6 corresponds to a 1 Form A, 9 VDC coil version with Class F insulation, dust cover, 0.6 W coil power, and alternate quick-connect pinout. It features AgCdO contacts, operates from -55°C to 100°C, has an operate time under 15 ms, and meets RoHS standards. Mounting type T2 includes both PCB pins and quick-connect terminals, with a weight of approximately 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, rated for 240 VAC and 30 VDC resistive loads, and meets UL 508 and UL 873 spacing requirements. It is available in FORM A, B, or C contact configurations with PCB and quick-connect pin options. The part PTRH-1A-9CF-T2-XA0.6 corresponds to a 1 Form A, 9 VDC coil version with Class F insulation, dust cover, 0.6 W coil power, and alternate quick-connect pinout. It features AgCdO contacts, operates from -55°C to 100°C, has an operate time under 15 ms, and meets RoHS standards. Mounting type T2 includes both PCB pins and quick-connect terminals, with a weight of approximately 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9CF-T2-XA0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9CF-T2-XA0.6
General Purpose Relays 2500-PTRH-1A-9CF-T2-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9CF-T2-XA0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Safety Relays - 56.O 69.0502 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers