Picker Components General Purpose Relays PTRH-1A-9CF-OT2-XG

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB or QC pins. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA. The OT2 variant includes a dust cover and meets UL 508 and UL 873 spacing requirements. It operates at -55°C to 100°C (Class B) or -55°C to 125°C (Class F), with an insulation resistance of 1,000 MΩ min at 500 VDC. Coil power is 0.9 W at 9 VDC, with must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Operate time is less than 15 ms, release time less than 10 ms. Contact material is AgCdO, with optional AgSnO or AgCdO+Au. Weight is 13.5 grams. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB or QC pins. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA. The OT2 variant includes a dust cover and meets UL 508 and UL 873 spacing requirements. It operates at -55°C to 100°C (Class B) or -55°C to 125°C (Class F), with an insulation resistance of 1,000 MΩ min at 500 VDC. Coil power is 0.9 W at 9 VDC, with must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Operate time is less than 15 ms, release time less than 10 ms. Contact material is AgCdO, with optional AgSnO or AgCdO+Au. Weight is 13.5 grams. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9CF-OT2-XG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9CF-OT2-XG
General Purpose Relays 2500-PTRH-1A-9CF-OT2-XG
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9CF-OT2-XG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA11.0631S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers