Picker Components General Purpose Relays PTRH-1A-9CF-OT2-XA0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. This part has a 9 VDC coil with 0.6 W power consumption, Class F insulation, and a dust cover enclosure. It features PCB and quick connect pins, AgCdO contacts, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through air and 6.36 mm over surface. Maximum switching voltage is 300 VAC and 110 VDC, with a maximum switching current of 30 A. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B or up to 125°C for Class F. The relay is RoHS compliant and weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. This part has a 9 VDC coil with 0.6 W power consumption, Class F insulation, and a dust cover enclosure. It features PCB and quick connect pins, AgCdO contacts, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through air and 6.36 mm over surface. Maximum switching voltage is 300 VAC and 110 VDC, with a maximum switching current of 30 A. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B or up to 125°C for Class F. The relay is RoHS compliant and weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-9CF-OT2-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9CF-OT2-XA0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.1133S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers