The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. This variant features a 9 VDC coil, Class F insulation, silver cadmium oxide contacts, and a sealed enclosure with a dust cover. Pin 6 is omitted to comply with UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The relay operates at 0.9 W, with a must-operate voltage of 6.75 VDC and a must-release voltage of 0.9 VDC. It meets UL 508 and UL 873 standards, is RoHS compliant, and has an operating temperature range of -40°C to 100°C for Class F insulation. The package is an open-frame PCB mount with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |