The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgCdO contacts, and a 9VDC coil with 0.9 W power consumption. The relay is available in open frame or sealed versions, with Class B insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports maximum switching of 30 A at 250 VAC and 30 A at 30 VDC, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 cycles. Operating temperature ranges from -40°C to 100°C for Class B insulation. The package measures 27 grams in weight and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |