The PTRH series is a 30 AMP power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring SPDT contacts with AgCdO or AgSnO2O3 contact materials. The PTRH-1A-9C-X-0.6 variant has a 9 VDC coil, 0.6 W coil power, sealed epoxy enclosure, Class B insulation, and RoHS compliance, with pin configuration omitting Pin 6 to meet UL 508 and UL 873 spacing requirements. It operates from -40°C to 100°C, has an operate time under 15 ms, release time under 10 ms, and a mechanical life of 1 × 10^7 operations. The relay weighs 30 grams and is designed for PCB mounting with solderable pins rated for 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |