The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports 240 VAC and 30 VDC switching with a maximum current of 30 A and a maximum switching power of 900 W or 7,500 VA. The relay features AgCdO or optional AgSnOInO contact material, operates with a 0.6 W coil at 9 VDC, and meets UL 508 and UL 873 spacing requirements. It has a typical operate time of less than 15 ms and release time of less than 10 ms. The device is RoHS compliant, rated for -55°C to 100°C operation, and includes a dust cover for environmental protection. Mounting is via PCB pins and QC terminals with an alternate pinout. Insulation class is B.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-T2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |