The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC resistive loads and meeting UL 508 and UL 873 spacing requirements. It is available in T2 and T3 variants with PCB and quick-connect pins, featuring a dust cover enclosure, Class B insulation, and 0.9 W coil power. The relay has an operate time under 15 ms, release time under 10 ms, and operates from -55°C to 100°C. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. The part is RoHS compliant and weighs approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |