The PTRH-OT series is a 30 A power PCB relay with a T91 footprint, available in 1 Form A and 1 Form C contact configurations. The PTRH-1A-9C-OT2-XG variant has a 9VDC coil, dust cover enclosure, Class B insulation, and AgCdO contacts with gold plating, mounted via PCB pins and quick-connect lugs. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature range is -55°C to 100°C. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface, is RoHS compliant, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-OT2-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |