Picker Components General Purpose Relays PTRH-1A-9C-OT2-X0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations with either PCB pins or quick-connect pins and mounting tabs. The PTRH-1A-9C-OT2-X0.6 variant features a 9 VDC coil consuming 0.6 W, a dust cover enclosure, Class B insulation, and AgCdO contacts. It meets UL 508 and UL 873 spacing requirements, operates from -55°C to 100°C, and has a maximum switching rating of 30 A at 250 VAC. The relay has an operate time of less than 15 ms and a release time of less than 10 ms, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load. RoHS compliant and weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations with either PCB pins or quick-connect pins and mounting tabs. The PTRH-1A-9C-OT2-X0.6 variant features a 9 VDC coil consuming 0.6 W, a dust cover enclosure, Class B insulation, and AgCdO contacts. It meets UL 508 and UL 873 spacing requirements, operates from -55°C to 100°C, and has a maximum switching rating of 30 A at 250 VAC. The relay has an operate time of less than 15 ms and a release time of less than 10 ms, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load. RoHS compliant and weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9C-OT2-X0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9C-OT2-X0.6
General Purpose Relays 2500-PTRH-1A-9C-OT2-X0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9C-OT2-X0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0626N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 11.42 - Light dependent relay 12A - 114282300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw; Double Throw
View Details