The PTRH-OT series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. This variant uses PCB pins and quick-connect terminals with a dust cover, Class B insulation, and AgCdO contacts. It is rated for 30 A at 250 VAC, with a maximum switching power of 900 W resistive and 7,500 VA motor load. The coil operates at 9 VDC with 0.9 W power consumption, must operate at 6.75 VDC, and release at 0.9 VDC. Operate time is less than 15 ms, release time less than 10 ms. Operating temperature ranges from -55°C to 100°C. The relay meets UL 508 and UL 873 spacing standards, is RoHS compliant, and has an insulation resistance of at least 1,000 MΩ at 500 VDC. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |