The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, featuring a 1-form A (SPST-NO) contact configuration, 250 VAC switching voltage, and 30 A resistive load capacity. It has an epoxy-sealed, immersion-cleanable design with RoHS compliance and uses AgCdO contacts. The part is available in 0.9 W coil power (industry standard), with operation from -40°C to 100°C for Class B insulation and must operate at 6.75 VDC. The 1-variant option omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). Dimensions and weight are not precisely specified but are consistent with open-frame PCB mounting. For the PTRH-1A-9C-1-X variant, the SEI label "C" indicates a dust cover enclosure, while the "-X" suffix denotes RoHS compliance, consistent with the series. All key ratings for the series apply directly to this variant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |