The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC. The PTRH-1A-9C-1-X-0.6 variant has a 9 VDC coil, 0.6 W power draw, dust cover enclosure, Class B insulation, AgCdO contacts, and pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It operates from -40°C to 100°C, with ≤15 ms operate time and ≤10 ms release time. Insulation resistance is 1,000 MΩ min at 500 VDC. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and has a mechanical life of 10^7 operations and an electrical life of 5×10^4 operations at resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |