The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring silver cadmium oxide or silver tin oxide indium oxide contacts. The PTRH-1A-5T-1-X variant has a 5 VDC coil, AgSnO2In2O3 contacts, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is epoxy sealed, RoHS compliant, and operates from -40°C to 100°C with Class B insulation. The device has a power consumption of 0.9 W, a contact resistance of 50 mΩ max, and a mechanical life of 10^7 operations. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |