The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contact material, and a 0.6 W coil power rating. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It operates from -40°C to 100°C with Class B insulation, has a maximum switching capacity of 900 W and 7,500 VA, and a mechanical life of 10^7 operations. The terminal strength is 10 N, solderability is rated at 260°C for 5 seconds, and the dielectric strength is 2,500 V between coil and contacts. The part weighs 30 grams in an open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |