The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It has a 30 A switching current rating for AC and DC loads up to 300 VAC and 110 VDC, with AgSnO2In2O3 contact material and Class B insulation. The relay is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and has an IP67 epoxy sealed version. Electrical life is rated at 50,000 operations, with a coil power of 0.9 W at 5 VDC, an operate time under 15 ms, and an operating temperature range from -55°C to 100°C. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T4-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |