The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. It supports a 5 VDC coil voltage, has a 0.9 W power consumption, and features AgSnO2In2O3 contacts with gold plating. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 100°C for Class B insulation. Maximum switching ratings are 30 A at 240 VAC and 30 A at 30 VDC. The device is enclosed in a sealed version with IP67 protection and has a contact resistance of 50 mΩ max. Mechanical life is rated at 1 × 10^7 operations, and electrical life at 5 × 10^4 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |