The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A (SPST-NO) and 1-form C (SPDT) contact configurations. This part features PCB and quick-connect pins, an IP67 epoxy-sealed enclosure, Class B insulation, and AgSnO2In2O3 contacts with gold plating. It operates at 5VDC with a coil power of 0.9 W, has a must-operate voltage of 3.75 VDC and a must-release voltage of 0.5 VDC, and supports switching up to 240 VAC and 30 A resistive loads. The operating temperature range is -55°C to 100°C, and it meets UL 508 and UL 873 spacing requirements. The device is RoHS compliant and rated for 1 × 10^7 mechanical operations and 5 × 10^4 electrical operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T2-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |