The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with mounting tabs (T4/T5) and rated for 240 VAC and 30 VDC switching. It features AgSnO2In2O3 contacts, IP67 epoxy sealing, Class F insulation, and RoHS compliance. The relay operates with a 0.9 W coil at 5 VDC, has a maximum switching power of 900 W and 7,500 VA, and meets UL 508 and UL 873 spacing requirements. Operating temperature ranges from -55°C to 125°C for Class F. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-T4-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |