Picker Components General Purpose Relays PTRH-1A-5SFT-OT4-XA0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 900 W at 110 VDC. It features SPST-NO (1 Form A) or SPDT-NC (1 Form C) contacts with AgSnO contact material, offering a maximum switching current of 30 A and a maximum switching power of 7,500 VA. The OT4 variant includes mounting tabs and quick-connect pins for panel mounting. The 0.6 W coil version operates at 5 VDC with a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 125°C with Class F insulation. The relay weighs 13.5 grams and has an operating time under 15 ms and a release time under 10 ms.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 900 W at 110 VDC. It features SPST-NO (1 Form A) or SPDT-NC (1 Form C) contacts with AgSnO contact material, offering a maximum switching current of 30 A and a maximum switching power of 7,500 VA. The OT4 variant includes mounting tabs and quick-connect pins for panel mounting. The 0.6 W coil version operates at 5 VDC with a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 125°C with Class F insulation. The relay weighs 13.5 grams and has an operating time under 15 ms and a release time under 10 ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-5SFT-OT4-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-5SFT-OT4-XA0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details