The PTRH-OT series is a 30 amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, meeting UL 508 and UL 873 spacing requirements. It is available in 1-form A (SPST-NO) and 1-form C (SPDT) configurations with quick-connect pins and mounting tabs. The PTRH-1A-5SFT-OT4-X variant features a 5 VDC coil, AgSnO contact material, Class F insulation, sealed enclosure with no washability, and is RoHS compliant. It has a maximum switching power of 900 W resistive and 7,500 VA motor, with an operate time under 15 ms and release time under 10 ms. The operating temperature range is -55°C to 125°C for Class F insulation. The package mounts via panel with quick-connect terminals and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |