The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This part uses a 5 VDC coil with 0.9 W power consumption, features Class F insulation, epoxy sealing, and AgSnO2In2O3 contacts with gold-plated variants optional. The -1suffix indicates compliance with UL 508 and UL 873 spacing standards with pin 6 omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles under resistive load. The operating temperature range is -40°C to 125°C for Class F, and the relay weighs 30 grams in open-frame construction. It is RoHS compliant and meets UL 508 and UL 873 standards.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |