The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. It is rated for 30 A at 250 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching power of 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements, has 3.18 mm air clearance and 6.36 mm surface creepage, and is RoHS compliant. The variant PTRH-1A-5SF-T4-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-T4-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |