The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount and PCB configurations. This part, identified as T4 (1 Form A), features QC pins with mounting tabs and is epoxy sealed to IP67 standard. It operates with a 5 VDC coil, consumes 0.9 W, and meets UL 508 and UL 873 spacing requirements. Contacts are AgCdO with a maximum switching capacity of 30 A at 250 VAC and 30 A at 30 VDC. The insulation class is F, supporting an operating temperature range of -55°C to 125°C. It is RoHS compliant and meets UL and CUL safety certifications under E93379.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-T4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |