The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, and compliant with UL 508 and UL 873 spacing requirements. It features a 0.9 W coil at 5 VDC, 1-form A SPST-NO contact configuration, T2 mounting with PCB and QC pins, Class F insulation, and is RoHS compliant. The part is sealed with a dust cover, has an operating temperature range of -55°C to 100°C, and uses AgCdO contacts with a maximum contact resistance of 50 mΩ. The series supports alternate pinout configurations and meets IP67 epoxy sealing options when specified.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |