The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) configurations. This variant has a 5 VDC, 0.9 W coil, Class F insulation, and AgCdO contacts. It is sealed with IP67 epoxy, has a mechanical life of 1 x 10^7 operations, and electrical life of 5 x 10^4 at rated load. It meets UL 508 and UL 873 spacing with 3.18 mm through air and 6.36 mm over surface. Rated for 30 A at 240 VAC and 30 VDC, operating temperature is -55°C to 125°C. Termination is PCB and QC pins, with panel or PCB mounting options. RoHS compliant and UL/CUL E93379 certified.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |