The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switch control in AC and DC circuits. It is available in a sealed epoxy design with PCB pin termination and is RoHS compliant. The part PTRH-1A-5S-X-0.6G corresponds to a 1 Form A contact, 5 VDC coil voltage, sealed enclosure, Class B insulation, 0.6 W coil power, and gold-plated AgCdO contacts. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a maximum switching current of 30 A. The operating temperature range is -40°C to 100°C for Class B insulation. The relay has an initial contact resistance of 50 mΩ max at 1 A, 6 VDC, and mechanical life of 1×10⁷ operations. The device weighs 30 grams and conforms to EU RoHS V2 and EU REACH V3.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |