The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It has a 30 A, 250 VAC resistive load rating, operates at 5 VDC coil voltage (0.9 W power consumption), and meets UL 508 and UL 873 spacing standards. The relay features AgCdO contacts, a 1 Form A contact configuration, Class B insulation, and an operating temperature range of -55°C to 100°C. It is RoHS compliant with an IP67 epoxy sealed version available. Mechanical life is 1 x 10^7 operations, and electrical life is 5 x 10^4 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |