The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 30 A at 250 VAC resistive load and 30 A at 30 VDC. It features AgCdO contacts, operates with 0.9 W coil power at 5 VDC, and meets UL 508 and UL 873 spacing requirements. The T2 variant includes PCB and QC pins with a dust cover, and the relay complies with RoHS. Operating temperature ranges from -55°C to 100°C for Class B insulation, with an insulation resistance of 1,000 MΩ min at 500 VDC and 50% RH. Solderability is rated for 260°C for 5 seconds, and the weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |