The PTRH-OT series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. This variant, OT4, features quick-connect pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching voltage of 300 VAC and 110 VDC. The relay operates with a 5 VDC coil requiring 0.9 W power, has an operate time under 15 ms, and a release time under 10 ms. The contact material is AgCdO with additional gold plating, meeting UL 508 and UL 873 spacing requirements. It complies with RoHS and offers Class B insulation, with an operating temperature range of -55°C to 100°C. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-OT4-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |